Vishay Intertechnology, Inc. RES 2.21M OHM 3/4W 1% AXIAL RN70C2214FB14

Description
RES 2.21Mohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.21Mohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21M OHM 3/4W 1% AXIAL - RN70C2214FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21M OHM 3/4W 1% AXIAL
RN70C2214FB14
RES 2.21M OHM 3/4W 1% AXIAL RN70C2214FB14
RES 2.21Mohm 3/4W 1% AXIAL

RES 2.21Mohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C2214FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C2214FB14-ND
Through Hole Resistors RN70C2214FB14-ND
2.21 MOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.21 MOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C2214FB14 RN70C2214FB14-ND
Product Name RES 2.21M OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.21E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers