Vishay Intertechnology, Inc. RES 221K OHM 3/4W .5% AXIAL RN70C2213DR36

Description
RES 221Kohm 3/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 221Kohm 3/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221K OHM 3/4W .5% AXIAL - RN70C2213DR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221K OHM 3/4W .5% AXIAL
RN70C2213DR36
RES 221K OHM 3/4W .5% AXIAL RN70C2213DR36
RES 221Kohm 3/4W .5% AXIAL

RES 221Kohm 3/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN70C2213DR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C2213DR36-ND
Through Hole Resistors RN70C2213DR36-ND
221 kOhms ±0.5% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

221 kOhms ±0.5% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C2213DR36 RN70C2213DR36-ND
Product Name RES 221K OHM 3/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 221000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1580264 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers