Vishay Intertechnology, Inc. RES 221 OHM 3/4W 1% AXIAL RN70C2210FBSL

Description
RES 221ohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 221ohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221 OHM 3/4W 1% AXIAL - RN70C2210FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 3/4W 1% AXIAL
RN70C2210FBSL
RES 221 OHM 3/4W 1% AXIAL RN70C2210FBSL
RES 221ohm 3/4W 1% AXIAL

RES 221ohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C2210FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C2210FBSL-ND
Through Hole Resistors RN70C2210FBSL-ND
221 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

221 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C2210FBSL RN70C2210FBSL-ND
Product Name RES 221 OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C511J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details