Vishay Intertechnology, Inc. RES 2.2M OHM 3/4W 1% AXIAL RN70C2204FB14

Description
RES 2.2Mohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.2Mohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2M OHM 3/4W 1% AXIAL - RN70C2204FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2M OHM 3/4W 1% AXIAL
RN70C2204FB14
RES 2.2M OHM 3/4W 1% AXIAL RN70C2204FB14
RES 2.2Mohm 3/4W 1% AXIAL

RES 2.2Mohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C2204FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C2204FB14-ND
Through Hole Resistors RN70C2204FB14-ND
2.2 MOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.2 MOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C2204FB14 RN70C2204FB14-ND
Product Name RES 2.2M OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.20E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers