Vishay Intertechnology, Inc. RES 21.5K OHM 3/4W 1% AXIAL RN70C2152FBSL

Description
RES 21.5Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 21.5Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.5K OHM 3/4W 1% AXIAL - RN70C2152FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5K OHM 3/4W 1% AXIAL
RN70C2152FBSL
RES 21.5K OHM 3/4W 1% AXIAL RN70C2152FBSL
RES 21.5Kohm 3/4W 1% AXIAL

RES 21.5Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C2152FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C2152FBSL-ND
Through Hole Resistors RN70C2152FBSL-ND
21.5 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

21.5 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C2152FBSL RN70C2152FBSL-ND
Product Name RES 21.5K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1622821-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details