Vishay Intertechnology, Inc. RES 215 OHM 3/4W .1% AXIAL RN70C2150BRSL

Description
RES 215ohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 215ohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 215 OHM 3/4W .1% AXIAL - RN70C2150BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215 OHM 3/4W .1% AXIAL
RN70C2150BRSL
RES 215 OHM 3/4W .1% AXIAL RN70C2150BRSL
RES 215ohm 3/4W .1% AXIAL

RES 215ohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C2150BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C2150BRSL-ND
Through Hole Resistors RN70C2150BRSL-ND
215 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

215 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C2150BRSL RN70C2150BRSL-ND
Product Name RES 215 OHM 3/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 215 ohms 215 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers