Vishay Intertechnology, Inc. RES 215 OHM 3/4W .1% AXIAL RN70C2150BBSL

Description
RES 215ohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 215ohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 215 OHM 3/4W .1% AXIAL - RN70C2150BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215 OHM 3/4W .1% AXIAL
RN70C2150BBSL
RES 215 OHM 3/4W .1% AXIAL RN70C2150BBSL
RES 215ohm 3/4W .1% AXIAL

RES 215ohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C2150BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C2150BBSL-ND
Through Hole Resistors RN70C2150BBSL-ND
215 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

215 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C2150BBSL RN70C2150BBSL-ND
Product Name RES 215 OHM 3/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 215 ohms 215 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R221JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details