Vishay Intertechnology, Inc. RES 215 OHM 3/4W .1% AXIAL RN70C2150BB14

Description
RES 215ohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 215ohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 215 OHM 3/4W .1% AXIAL - RN70C2150BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215 OHM 3/4W .1% AXIAL
RN70C2150BB14
RES 215 OHM 3/4W .1% AXIAL RN70C2150BB14
RES 215ohm 3/4W .1% AXIAL

RES 215ohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C2150BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C2150BB14-ND
Through Hole Resistors RN70C2150BB14-ND
215 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

215 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C2150BB14 RN70C2150BB14-ND
Product Name RES 215 OHM 3/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 215 ohms 215 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756583 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers