Vishay Intertechnology, Inc. RES 20K OHM 3/4W 1% AXIAL RN70C2002FB14

Description
RES 20Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 20Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 3/4W 1% AXIAL - RN70C2002FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 3/4W 1% AXIAL
RN70C2002FB14
RES 20K OHM 3/4W 1% AXIAL RN70C2002FB14
RES 20Kohm 3/4W 1% AXIAL

RES 20Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN70C2002FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN70C2002FB14-ND
Through Hole Resistors 541-RN70C2002FB14-ND
20 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

20 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C2002FB14 541-RN70C2002FB14-ND
Product Name RES 20K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614610-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56000 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details