Vishay Intertechnology, Inc. RES 20K OHM 3/4W .1% AXIAL RN70C2002BBSL

Description
RES 20Kohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 20Kohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 3/4W .1% AXIAL - RN70C2002BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 3/4W .1% AXIAL
RN70C2002BBSL
RES 20K OHM 3/4W .1% AXIAL RN70C2002BBSL
RES 20Kohm 3/4W .1% AXIAL

RES 20Kohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C2002BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C2002BBSL-ND
Through Hole Resistors RN70C2002BBSL-ND
20 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

20 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C2002BBSL RN70C2002BBSL-ND
Product Name RES 20K OHM 3/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details