Vishay Intertechnology, Inc. RES 2K OHM 3/4W .1% AXIAL RN70C2001BRSL

Description
RES 2Kohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 3/4W .1% AXIAL - RN70C2001BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 3/4W .1% AXIAL
RN70C2001BRSL
RES 2K OHM 3/4W .1% AXIAL RN70C2001BRSL
RES 2Kohm 3/4W .1% AXIAL

RES 2Kohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C2001BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C2001BRSL-ND
Through Hole Resistors RN70C2001BRSL-ND
2 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C2001BRSL RN70C2001BRSL-ND
Product Name RES 2K OHM 3/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details