Vishay Intertechnology, Inc. RES 200 OHM 3/4W .5% AXIAL RN70C2000DRSL

Description
RES 200ohm 3/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 200ohm 3/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 3/4W .5% AXIAL - RN70C2000DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 3/4W .5% AXIAL
RN70C2000DRSL
RES 200 OHM 3/4W .5% AXIAL RN70C2000DRSL
RES 200ohm 3/4W .5% AXIAL

RES 200ohm 3/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN70C2000DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C2000DRSL-ND
Through Hole Resistors RN70C2000DRSL-ND
200 Ohms ±0.5% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

200 Ohms ±0.5% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C2000DRSL RN70C2000DRSL-ND
Product Name RES 200 OHM 3/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1363282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C432J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details