Vishay Intertechnology, Inc. RES 200 OHM 3/4W .5% AXIAL RN70C2000DRE6

Description
RES 200ohm 3/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 200ohm 3/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 3/4W .5% AXIAL - RN70C2000DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 3/4W .5% AXIAL
RN70C2000DRE6
RES 200 OHM 3/4W .5% AXIAL RN70C2000DRE6
RES 200ohm 3/4W .5% AXIAL

RES 200ohm 3/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN70C2000DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C2000DRE6-ND
Through Hole Resistors RN70C2000DRE6-ND
200 Ohms ±0.5% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

200 Ohms ±0.5% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C2000DRE6 RN70C2000DRE6-ND
Product Name RES 200 OHM 3/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1691709 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 4756864 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers