Vishay Intertechnology, Inc. RES 191 OHM 3/4W .1% AXIAL RN70C1910BBSL

Description
RES 191ohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 191ohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 191 OHM 3/4W .1% AXIAL - RN70C1910BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191 OHM 3/4W .1% AXIAL
RN70C1910BBSL
RES 191 OHM 3/4W .1% AXIAL RN70C1910BBSL
RES 191ohm 3/4W .1% AXIAL

RES 191ohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C1910BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C1910BBSL-ND
Through Hole Resistors RN70C1910BBSL-ND
191 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

191 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C1910BBSL RN70C1910BBSL-ND
Product Name RES 191 OHM 3/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 191 ohms 191 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623708-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1.00E9 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details