Vishay Intertechnology, Inc. RES 1.87K OHM 3/4W 1% AXIAL RN70C1871FBSL

Description
RES 1.87Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.87Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.87K OHM 3/4W 1% AXIAL - RN70C1871FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.87K OHM 3/4W 1% AXIAL
RN70C1871FBSL
RES 1.87K OHM 3/4W 1% AXIAL RN70C1871FBSL
RES 1.87Kohm 3/4W 1% AXIAL

RES 1.87Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C1871FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C1871FBSL-ND
Through Hole Resistors RN70C1871FBSL-ND
1.87 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.87 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C1871FBSL RN70C1871FBSL-ND
Product Name RES 1.87K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1870 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614888-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6340 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details