Vishay Intertechnology, Inc. Res Metal Film 182K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole T/R RN70C1823FRE6

Description
Res Metal Film 182K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 182K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 182K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole T/R - RN70C1823FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 182K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole T/R
RN70C1823FRE6
Res Metal Film 182K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole T/R RN70C1823FRE6
Res Metal Film 182K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 182K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN70C1823FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C1823FRE6-ND
Through Hole Resistors RN70C1823FRE6-ND
182 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

182 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C1823FRE6 RN70C1823FRE6-ND
Product Name Res Metal Film 182K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details