Vishay Intertechnology, Inc. RES 17.8K OHM 3/4W 1% AXIAL RN70C1782FRSL

Description
RES 17.8Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 17.8Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.8K OHM 3/4W 1% AXIAL - RN70C1782FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8K OHM 3/4W 1% AXIAL
RN70C1782FRSL
RES 17.8K OHM 3/4W 1% AXIAL RN70C1782FRSL
RES 17.8Kohm 3/4W 1% AXIAL

RES 17.8Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C1782FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C1782FRSL-ND
Through Hole Resistors RN70C1782FRSL-ND
17.8 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

17.8 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C1782FRSL RN70C1782FRSL-ND
Product Name RES 17.8K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722190 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers