Vishay Intertechnology, Inc. RES 178 OHM 3/4W 1% AXIAL RN70C1780FRSL

Description
RES 178ohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 178ohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178 OHM 3/4W 1% AXIAL - RN70C1780FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 3/4W 1% AXIAL
RN70C1780FRSL
RES 178 OHM 3/4W 1% AXIAL RN70C1780FRSL
RES 178ohm 3/4W 1% AXIAL

RES 178ohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C1780FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C1780FRSL-ND
Through Hole Resistors RN70C1780FRSL-ND
178 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

178 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C1780FRSL RN70C1780FRSL-ND
Product Name RES 178 OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 178 ohms 178 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details