Vishay Intertechnology, Inc. RES 178 OHM 3/4W 1% AXIAL RN70C1780FR36

Description
RES 178ohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 178ohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178 OHM 3/4W 1% AXIAL - RN70C1780FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 3/4W 1% AXIAL
RN70C1780FR36
RES 178 OHM 3/4W 1% AXIAL RN70C1780FR36
RES 178ohm 3/4W 1% AXIAL

RES 178ohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C1780FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C1780FR36-ND
Through Hole Resistors RN70C1780FR36-ND
178 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

178 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C1780FR36 RN70C1780FR36-ND
Product Name RES 178 OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 178 ohms 178 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.4 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details