Vishay Intertechnology, Inc. RES 17.4K OHM 3/4W 1% AXIAL RN70C1742FB14

Description
RES 17.4Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 17.4Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.4K OHM 3/4W 1% AXIAL - RN70C1742FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4K OHM 3/4W 1% AXIAL
RN70C1742FB14
RES 17.4K OHM 3/4W 1% AXIAL RN70C1742FB14
RES 17.4Kohm 3/4W 1% AXIAL

RES 17.4Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C1742FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C1742FB14-ND
Through Hole Resistors RN70C1742FB14-ND
17.4 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

17.4 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C1742FB14 RN70C1742FB14-ND
Product Name RES 17.4K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details