Vishay Intertechnology, Inc. RES 1.54M OHM 3/4W .1% AXIAL RN70C1544BB14

Description
RES 1.54Mohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.54Mohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.54M OHM 3/4W .1% AXIAL - RN70C1544BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54M OHM 3/4W .1% AXIAL
RN70C1544BB14
RES 1.54M OHM 3/4W .1% AXIAL RN70C1544BB14
RES 1.54Mohm 3/4W .1% AXIAL

RES 1.54Mohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C1544BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C1544BB14-ND
Through Hole Resistors RN70C1544BB14-ND
1.54 MOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.54 MOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RN70C1544BB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RN70C1544BB14
Through Hole Resistors RN70C1544BB14
RES 1.54M OHM 3/4W .1% AXIAL

RES 1.54M OHM 3/4W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RN70C1544BB14 RN70C1544BB14-ND RN70C1544BB14
Product Name RES 1.54M OHM 3/4W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1.54E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers