Vishay Intertechnology, Inc. RES 150K OHM 3/4W .1% AXIAL RN70C1503BRSL

Description
RES 150Kohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 150Kohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150K OHM 3/4W .1% AXIAL - RN70C1503BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150K OHM 3/4W .1% AXIAL
RN70C1503BRSL
RES 150K OHM 3/4W .1% AXIAL RN70C1503BRSL
RES 150Kohm 3/4W .1% AXIAL

RES 150Kohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C1503BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C1503BRSL-ND
Through Hole Resistors RN70C1503BRSL-ND
150 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

150 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C1503BRSL RN70C1503BRSL-ND
Product Name RES 150K OHM 3/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers