Vishay Intertechnology, Inc. RES 1.5K OHM 3/4W 1% AXIAL RN70C1501FRSL

Description
RES 1.5Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.5Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 3/4W 1% AXIAL - RN70C1501FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 3/4W 1% AXIAL
RN70C1501FRSL
RES 1.5K OHM 3/4W 1% AXIAL RN70C1501FRSL
RES 1.5Kohm 3/4W 1% AXIAL

RES 1.5Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C1501FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C1501FRSL-ND
Through Hole Resistors RN70C1501FRSL-ND
1.5 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.5 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C1501FRSL RN70C1501FRSL-ND
Product Name RES 1.5K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1-1614782-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4.7 ohms
View Details
2 suppliers