Vishay Intertechnology, Inc. Res Metal Film 1.5K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole T/R RN70C1501FRE6

Description
Res Metal Film 1.5K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 1.5K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.5K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole T/R - RN70C1501FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.5K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole T/R
RN70C1501FRE6
Res Metal Film 1.5K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole T/R RN70C1501FRE6
Res Metal Film 1.5K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 1.5K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN70C1501FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C1501FRE6-ND
Through Hole Resistors RN70C1501FRE6-ND
1.5 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.5 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C1501FRE6 RN70C1501FRE6-ND
Product Name Res Metal Film 1.5K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Chassis Mount Resistors - 1-1614782-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4700 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details