Vishay Intertechnology, Inc. RES 147K OHM 3/4W 1% AXIAL RN70C1473FRE6

Description
RES 147Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 147Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147K OHM 3/4W 1% AXIAL - RN70C1473FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147K OHM 3/4W 1% AXIAL
RN70C1473FRE6
RES 147K OHM 3/4W 1% AXIAL RN70C1473FRE6
RES 147Kohm 3/4W 1% AXIAL

RES 147Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C1473FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C1473FRE6-ND
Through Hole Resistors RN70C1473FRE6-ND
147 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

147 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C1473FRE6 RN70C1473FRE6-ND
Product Name RES 147K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 147000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers