Vishay Intertechnology, Inc. RES 14.7K OHM 3/4W 1% AXIAL RN70C1472FB14

Description
RES 14.7Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 14.7Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7K OHM 3/4W 1% AXIAL - RN70C1472FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7K OHM 3/4W 1% AXIAL
RN70C1472FB14
RES 14.7K OHM 3/4W 1% AXIAL RN70C1472FB14
RES 14.7Kohm 3/4W 1% AXIAL

RES 14.7Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C1472FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C1472FB14-ND
Through Hole Resistors RN70C1472FB14-ND
14.7 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

14.7 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,14.7Kohms,500Wv,1+/-% Tol,100Ppm-Tc,rn70-Milstyle Vishay - 79K5369 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,14.7Kohms,500Wv,1+/-% Tol,100Ppm-Tc,rn70-Milstyle Vishay
79K5369
Resistor,metal Film,14.7Kohms,500Wv,1+/-% Tol,100Ppm-Tc,rn70-Milstyle Vishay 79K5369
Resistor,Metal Film,14.7KOhms,500WV ,1+/-% Tol,100ppm-TC,RN70-M ilStyle

Resistor,Metal Film,14.7KOhms,500WV,1+/-% Tol,100ppm-TC,RN70-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN70C1472FB14 RN70C1472FB14-ND 79K5369
Product Name RES 14.7K OHM 3/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,14.7Kohms,500Wv,1+/-% Tol,100Ppm-Tc,rn70-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details