Vishay Intertechnology, Inc. RES 1.47K OHM 3/4W 1% AXIAL RN70C1471FRE6

Description
RES 1.47Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.47Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.47K OHM 3/4W 1% AXIAL - RN70C1471FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47K OHM 3/4W 1% AXIAL
RN70C1471FRE6
RES 1.47K OHM 3/4W 1% AXIAL RN70C1471FRE6
RES 1.47Kohm 3/4W 1% AXIAL

RES 1.47Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C1471FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C1471FRE6-ND
Through Hole Resistors RN70C1471FRE6-ND
1.47 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.47 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C1471FRE6 RN70C1471FRE6-ND
Product Name RES 1.47K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1470 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details