Vishay Intertechnology, Inc. RES 14.3K OHM 3/4W 1% AXIAL RN70C1432FB14

Description
RES 14.3Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 14.3Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.3K OHM 3/4W 1% AXIAL - RN70C1432FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3K OHM 3/4W 1% AXIAL
RN70C1432FB14
RES 14.3K OHM 3/4W 1% AXIAL RN70C1432FB14
RES 14.3Kohm 3/4W 1% AXIAL

RES 14.3Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C1432FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C1432FB14-ND
Through Hole Resistors RN70C1432FB14-ND
14.3 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

14.3 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C1432FB14 RN70C1432FB14-ND
Product Name RES 14.3K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614973-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers