Vishay Intertechnology, Inc. Through Hole Resistors RN70C1332FB14

Description
13.3 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
13.3 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN70C1332FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C1332FB14-ND
Through Hole Resistors RN70C1332FB14-ND
13.3 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

13.3 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 13.3K OHM 3/4W 1% AXIAL - RN70C1332FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3K OHM 3/4W 1% AXIAL
RN70C1332FB14
RES 13.3K OHM 3/4W 1% AXIAL RN70C1332FB14
RES 13.3Kohm 3/4W 1% AXIAL

RES 13.3Kohm 3/4W 1% AXIAL

Supplier's Site
Resistor,metal Film,13.3Kohms,500Wv,1+/-% Tol,100Ppm-Tc,rn70-Milstyle Vishay - 79K3424 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,13.3Kohms,500Wv,1+/-% Tol,100Ppm-Tc,rn70-Milstyle Vishay
79K3424
Resistor,metal Film,13.3Kohms,500Wv,1+/-% Tol,100Ppm-Tc,rn70-Milstyle Vishay 79K3424
Resistor,Metal Film,13.3KOhms,500WV ,1+/-% Tol,100ppm-TC,RN70-M ilStyle

Resistor,Metal Film,13.3KOhms,500WV,1+/-% Tol,100ppm-TC,RN70-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN70C1332FB14-ND RN70C1332FB14 79K3424
Product Name Through Hole Resistors RES 13.3K OHM 3/4W 1% AXIAL Resistor,metal Film,13.3Kohms,500Wv,1+/-% Tol,100Ppm-Tc,rn70-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15400 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details