Vishay Intertechnology, Inc. RES 130 OHM 3/4W .1% AXIAL RN70C1300BRE6

Description
RES 130ohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 130ohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 3/4W .1% AXIAL - RN70C1300BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 3/4W .1% AXIAL
RN70C1300BRE6
RES 130 OHM 3/4W .1% AXIAL RN70C1300BRE6
RES 130ohm 3/4W .1% AXIAL

RES 130ohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C1300BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C1300BRE6-ND
Through Hole Resistors RN70C1300BRE6-ND
130 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

130 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C1300BRE6 RN70C1300BRE6-ND
Product Name RES 130 OHM 3/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 130 ohms 130 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details