Vishay Intertechnology, Inc. RES 130 OHM 3/4W .1% AXIAL RN70C1300BBSL

Description
RES 130ohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 130ohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 3/4W .1% AXIAL - RN70C1300BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 3/4W .1% AXIAL
RN70C1300BBSL
RES 130 OHM 3/4W .1% AXIAL RN70C1300BBSL
RES 130ohm 3/4W .1% AXIAL

RES 130ohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C1300BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C1300BBSL-ND
Through Hole Resistors RN70C1300BBSL-ND
130 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

130 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C1300BBSL RN70C1300BBSL-ND
Product Name RES 130 OHM 3/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 130 ohms 130 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details