Vishay Intertechnology, Inc. RES 124K OHM 3/4W 1% AXIAL RN70C1243FBSL

Description
RES 124Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 124Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124K OHM 3/4W 1% AXIAL - RN70C1243FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124K OHM 3/4W 1% AXIAL
RN70C1243FBSL
RES 124K OHM 3/4W 1% AXIAL RN70C1243FBSL
RES 124Kohm 3/4W 1% AXIAL

RES 124Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C1243FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C1243FBSL-ND
Through Hole Resistors RN70C1243FBSL-ND
124 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

124 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C1243FBSL RN70C1243FBSL-ND
Product Name RES 124K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 124000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers