Vishay Intertechnology, Inc. Through Hole Resistors RN70C1241FRSL

Description
1.24 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.24 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN70C1241FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C1241FRSL-ND
Through Hole Resistors RN70C1241FRSL-ND
1.24 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.24 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.24K OHM 3/4W 1% AXIAL - RN70C1241FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24K OHM 3/4W 1% AXIAL
RN70C1241FRSL
RES 1.24K OHM 3/4W 1% AXIAL RN70C1241FRSL
RES 1.24Kohm 3/4W 1% AXIAL

RES 1.24Kohm 3/4W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN70C1241FRSL-ND RN70C1241FRSL
Product Name Through Hole Resistors RES 1.24K OHM 3/4W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details