Vishay Intertechnology, Inc. RES 12.1K OHM 3/4W 1% AXIAL RN70C1212FRSL

Description
RES 12.1Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 12.1Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1K OHM 3/4W 1% AXIAL - RN70C1212FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1K OHM 3/4W 1% AXIAL
RN70C1212FRSL
RES 12.1K OHM 3/4W 1% AXIAL RN70C1212FRSL
RES 12.1Kohm 3/4W 1% AXIAL

RES 12.1Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C1212FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C1212FRSL-ND
Through Hole Resistors RN70C1212FRSL-ND
12.1 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

12.1 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C1212FRSL RN70C1212FRSL-ND
Product Name RES 12.1K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614971-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details