Vishay Intertechnology, Inc. Through Hole Resistors RN70C1212FB14

Description
12.1 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
12.1 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN70C1212FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C1212FB14-ND
Through Hole Resistors RN70C1212FB14-ND
12.1 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

12.1 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 12.1K OHM 3/4W 1% AXIAL - RN70C1212FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1K OHM 3/4W 1% AXIAL
RN70C1212FB14
RES 12.1K OHM 3/4W 1% AXIAL RN70C1212FB14
RES 12.1Kohm 3/4W 1% AXIAL

RES 12.1Kohm 3/4W 1% AXIAL

Supplier's Site
Resistor,metal Film,12.1Kohms,500Wv,1+/-% Tol,100Ppm-Tc,rn70-Milstyle Vishay - 79K3422 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,12.1Kohms,500Wv,1+/-% Tol,100Ppm-Tc,rn70-Milstyle Vishay
79K3422
Resistor,metal Film,12.1Kohms,500Wv,1+/-% Tol,100Ppm-Tc,rn70-Milstyle Vishay 79K3422
Resistor,Metal Film,12.1KOhms,500WV ,1+/-% Tol,100ppm-TC,RN70-M ilStyle

Resistor,Metal Film,12.1KOhms,500WV,1+/-% Tol,100ppm-TC,RN70-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN70C1212FB14-ND RN70C1212FB14 79K3422
Product Name Through Hole Resistors RES 12.1K OHM 3/4W 1% AXIAL Resistor,metal Film,12.1Kohms,500Wv,1+/-% Tol,100Ppm-Tc,rn70-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details