Vishay Intertechnology, Inc. Through Hole Resistors RN70C1182FB14

Description
11.8 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
11.8 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN70C1182FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C1182FB14-ND
Through Hole Resistors RN70C1182FB14-ND
11.8 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

11.8 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 11.8K OHM 3/4W 1% AXIAL - RN70C1182FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8K OHM 3/4W 1% AXIAL
RN70C1182FB14
RES 11.8K OHM 3/4W 1% AXIAL RN70C1182FB14
RES 11.8Kohm 3/4W 1% AXIAL

RES 11.8Kohm 3/4W 1% AXIAL

Supplier's Site
Resistor,metal Film,11.8Kohms,500Wv,1+/-% Tol,100Ppm-Tc,rn70-Milstyle Vishay - 79K3421 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,11.8Kohms,500Wv,1+/-% Tol,100Ppm-Tc,rn70-Milstyle Vishay
79K3421
Resistor,metal Film,11.8Kohms,500Wv,1+/-% Tol,100Ppm-Tc,rn70-Milstyle Vishay 79K3421
Resistor,Metal Film,11.8KOhms,500WV ,1+/-% Tol,100ppm-TC,RN70-M ilStyle

Resistor,Metal Film,11.8KOhms,500WV,1+/-% Tol,100ppm-TC,RN70-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN70C1182FB14-ND RN70C1182FB14 79K3421
Product Name Through Hole Resistors RES 11.8K OHM 3/4W 1% AXIAL Resistor,metal Film,11.8Kohms,500Wv,1+/-% Tol,100Ppm-Tc,rn70-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details