Vishay Intertechnology, Inc. RES 1.18K OHM 3/4W .1% AXIAL RN70C1181BRSL

Description
RES 1.18Kohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.18Kohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.18K OHM 3/4W .1% AXIAL - RN70C1181BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18K OHM 3/4W .1% AXIAL
RN70C1181BRSL
RES 1.18K OHM 3/4W .1% AXIAL RN70C1181BRSL
RES 1.18Kohm 3/4W .1% AXIAL

RES 1.18Kohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C1181BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C1181BRSL-ND
Through Hole Resistors RN70C1181BRSL-ND
1.18 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.18 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C1181BRSL RN70C1181BRSL-ND
Product Name RES 1.18K OHM 3/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1180 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details