Vishay Intertechnology, Inc. RES 11.5K OHM 3/4W 1% AXIAL RN70C1152FB14

Description
RES 11.5Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 11.5Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.5K OHM 3/4W 1% AXIAL - RN70C1152FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.5K OHM 3/4W 1% AXIAL
RN70C1152FB14
RES 11.5K OHM 3/4W 1% AXIAL RN70C1152FB14
RES 11.5Kohm 3/4W 1% AXIAL

RES 11.5Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C1152FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C1152FB14-ND
Through Hole Resistors RN70C1152FB14-ND
11.5 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

11.5 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,11.5Kohms,500Wv,1+/-% Tol,100Ppm-Tc,rn70-Milstyle Vishay - 79K3420 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,11.5Kohms,500Wv,1+/-% Tol,100Ppm-Tc,rn70-Milstyle Vishay
79K3420
Resistor,metal Film,11.5Kohms,500Wv,1+/-% Tol,100Ppm-Tc,rn70-Milstyle Vishay 79K3420
Resistor,Metal Film,11.5KOhms,500WV ,1+/-% Tol,100ppm-TC,RN70-M ilStyle

Resistor,Metal Film,11.5KOhms,500WV,1+/-% Tol,100ppm-TC,RN70-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN70C1152FB14 RN70C1152FB14-ND 79K3420
Product Name RES 11.5K OHM 3/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,11.5Kohms,500Wv,1+/-% Tol,100Ppm-Tc,rn70-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details