Vishay Intertechnology, Inc. RES 1.15K OHM 3/4W .1% AXIAL RN70C1151BRSL

Description
RES 1.15Kohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.15Kohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.15K OHM 3/4W .1% AXIAL - RN70C1151BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15K OHM 3/4W .1% AXIAL
RN70C1151BRSL
RES 1.15K OHM 3/4W .1% AXIAL RN70C1151BRSL
RES 1.15Kohm 3/4W .1% AXIAL

RES 1.15Kohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C1151BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C1151BRSL-ND
Through Hole Resistors RN70C1151BRSL-ND
1.15 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.15 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C1151BRSL RN70C1151BRSL-ND
Product Name RES 1.15K OHM 3/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1150 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18700 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C362J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details