Vishay Intertechnology, Inc. RES 115 OHM 3/4W 1% AXIAL RN70C1150FRSL

Description
RES 115ohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 115ohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 115 OHM 3/4W 1% AXIAL - RN70C1150FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 115 OHM 3/4W 1% AXIAL
RN70C1150FRSL
RES 115 OHM 3/4W 1% AXIAL RN70C1150FRSL
RES 115ohm 3/4W 1% AXIAL

RES 115ohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C1150FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C1150FRSL-ND
Through Hole Resistors RN70C1150FRSL-ND
115 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

115 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C1150FRSL RN70C1150FRSL-ND
Product Name RES 115 OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 115 ohms 115 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details