Vishay Intertechnology, Inc. Through Hole Resistors RN70C1132FB14

Description
11.3 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
11.3 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN70C1132FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C1132FB14-ND
Through Hole Resistors RN70C1132FB14-ND
11.3 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

11.3 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 11.3K OHM 3/4W 1% AXIAL - RN70C1132FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3K OHM 3/4W 1% AXIAL
RN70C1132FB14
RES 11.3K OHM 3/4W 1% AXIAL RN70C1132FB14
RES 11.3Kohm 3/4W 1% AXIAL

RES 11.3Kohm 3/4W 1% AXIAL

Supplier's Site
Resistor,metal Film,11.3Kohms,500Wv,1+/-% Tol,100Ppm-Tc,rn70-Milstyle Vishay - 79K3419 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,11.3Kohms,500Wv,1+/-% Tol,100Ppm-Tc,rn70-Milstyle Vishay
79K3419
Resistor,metal Film,11.3Kohms,500Wv,1+/-% Tol,100Ppm-Tc,rn70-Milstyle Vishay 79K3419
Resistor,Metal Film,11.3KOhms,500WV ,1+/-% Tol,100ppm-TC,RN70-M ilStyle

Resistor,Metal Film,11.3KOhms,500WV,1+/-% Tol,100ppm-TC,RN70-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN70C1132FB14-ND RN70C1132FB14 79K3419
Product Name Through Hole Resistors RES 11.3K OHM 3/4W 1% AXIAL Resistor,metal Film,11.3Kohms,500Wv,1+/-% Tol,100Ppm-Tc,rn70-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details