Vishay Intertechnology, Inc. RES 10 OHM 3/4W .5% AXIAL RN70C10R0DB14

Description
RES 10ohm 3/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 10ohm 3/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 3/4W .5% AXIAL - RN70C10R0DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 3/4W .5% AXIAL
RN70C10R0DB14
RES 10 OHM 3/4W .5% AXIAL RN70C10R0DB14
RES 10ohm 3/4W .5% AXIAL

RES 10ohm 3/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN70C10R0DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C10R0DB14-ND
Through Hole Resistors RN70C10R0DB14-ND
10 Ohms ±0.5% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10 Ohms ±0.5% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C10R0DB14 RN70C10R0DB14-ND
Product Name RES 10 OHM 3/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details