Vishay Intertechnology, Inc. RES 10.7K OHM 3/4W 1% AXIAL RN70C1072FB14

Description
RES 10.7Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.7Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.7K OHM 3/4W 1% AXIAL - RN70C1072FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7K OHM 3/4W 1% AXIAL
RN70C1072FB14
RES 10.7K OHM 3/4W 1% AXIAL RN70C1072FB14
RES 10.7Kohm 3/4W 1% AXIAL

RES 10.7Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C1072FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C1072FB14-ND
Through Hole Resistors RN70C1072FB14-ND
10.7 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10.7 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C1072FB14 RN70C1072FB14-ND
Product Name RES 10.7K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details