Vishay Intertechnology, Inc. RES 1M OHM 3/4W .1% AXIAL RN70C1004BRSL

Description
RES 1Mohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 1Mohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1M OHM 3/4W .1% AXIAL - RN70C1004BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 3/4W .1% AXIAL
RN70C1004BRSL
RES 1M OHM 3/4W .1% AXIAL RN70C1004BRSL
RES 1Mohm 3/4W .1% AXIAL

RES 1Mohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C1004BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C1004BRSL-ND
Through Hole Resistors RN70C1004BRSL-ND
1 MOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1 MOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C1004BRSL RN70C1004BRSL-ND
Product Name RES 1M OHM 3/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614892-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details