Vishay Intertechnology, Inc. RES 100K OHM 3/4W 1% AXIAL RN70C1003FRE6

Description
RES 100Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 3/4W 1% AXIAL - RN70C1003FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 3/4W 1% AXIAL
RN70C1003FRE6
RES 100K OHM 3/4W 1% AXIAL RN70C1003FRE6
RES 100Kohm 3/4W 1% AXIAL

RES 100Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C1003FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C1003FRE6-ND
Through Hole Resistors RN70C1003FRE6-ND
100 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

100 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C1003FRE6 RN70C1003FRE6-ND
Product Name RES 100K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers