Vishay Intertechnology, Inc. RES 10K OHM 3/4W 1% AXIAL RN70C1002FR36

Description
RES 10Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 3/4W 1% AXIAL - RN70C1002FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 3/4W 1% AXIAL
RN70C1002FR36
RES 10K OHM 3/4W 1% AXIAL RN70C1002FR36
RES 10Kohm 3/4W 1% AXIAL

RES 10Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C1002FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C1002FR36-ND
Through Hole Resistors RN70C1002FR36-ND
10 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,10Kohms,500Wv,1+/-% Tol,100Ppm-Tc,rn70-Milstyle Vishay - 59C3948 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10Kohms,500Wv,1+/-% Tol,100Ppm-Tc,rn70-Milstyle Vishay
59C3948
Resistor,metal Film,10Kohms,500Wv,1+/-% Tol,100Ppm-Tc,rn70-Milstyle Vishay 59C3948
Resistor,Metal Film,10KOhms,500WV,1 +/-% Tol,100ppm-TC,RN70-M ilStyle

Resistor,Metal Film,10KOhms,500WV,1+/-% Tol,100ppm-TC,RN70-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN70C1002FR36 RN70C1002FR36-ND 59C3948
Product Name RES 10K OHM 3/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,10Kohms,500Wv,1+/-% Tol,100Ppm-Tc,rn70-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 470 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details