Vishay Intertechnology, Inc. RES 100 OHM 3/4W .1% AXIAL RN70C1000BBSL

Description
RES 100ohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 100ohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 3/4W .1% AXIAL - RN70C1000BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 3/4W .1% AXIAL
RN70C1000BBSL
RES 100 OHM 3/4W .1% AXIAL RN70C1000BBSL
RES 100ohm 3/4W .1% AXIAL

RES 100ohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C1000BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C1000BBSL-ND
Through Hole Resistors RN70C1000BBSL-ND
100 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

100 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C1000BBSL RN70C1000BBSL-ND
Product Name RES 100 OHM 3/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details