Vishay Precision Group RES 100 OHM 3/4W .1% AXIAL RN70C1000BB14

Description
RES 100ohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 100ohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 3/4W .1% AXIAL - RN70C1000BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 3/4W .1% AXIAL
RN70C1000BB14
RES 100 OHM 3/4W .1% AXIAL RN70C1000BB14
RES 100ohm 3/4W .1% AXIAL

RES 100ohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C1000BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C1000BB14-ND
Through Hole Resistors RN70C1000BB14-ND
100 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

100 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,100Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc,rnr-Milstyle Vishay - 01C2063 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,100Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc,rnr-Milstyle Vishay
01C2063
Resistor,metal Film,100Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc,rnr-Milstyle Vishay 01C2063
Resistor,Metal Film,100Ohms,500WV,. 1+/-% Tol,-50,50ppm-TC,RNR -MilStyle

Resistor,Metal Film,100Ohms,500WV,.1+/-% Tol,-50,50ppm-TC,RNR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN70C1000BB14 RN70C1000BB14-ND 01C2063
Product Name RES 100 OHM 3/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,100Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc,rnr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622935-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details