Vishay Intertechnology, Inc. RES 965 OHM 1/2W .1% AXIAL RN65E9650BRSL

Description
RES 965ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 965ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 965 OHM 1/2W .1% AXIAL - RN65E9650BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 965 OHM 1/2W .1% AXIAL
RN65E9650BRSL
RES 965 OHM 1/2W .1% AXIAL RN65E9650BRSL
RES 965ohm 1/2W .1% AXIAL

RES 965ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E9650BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E9650BRSL-ND
Through Hole Resistors RN65E9650BRSL-ND
965 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

965 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E9650BRSL RN65E9650BRSL-ND
Product Name RES 965 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 965 ohms 965 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details