RES 965ohm 1/2W .1% AXIAL
965 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
RES 965 OHM 1/2W .1% AXIAL Product overview: RN65E9650BB14 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 965 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 965 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN65E9650BB14 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1039689-RN65E9650BB1
Category: Resistors>Through Hole Resistors
Series: Military, MIL-R-10509/2, RN65
Features: Flame Retardant Coating, Military, Moisture Resistant, Safety
Package: Bulk
Standard Package: 100
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Metal Film
Number of Terminations: 2
Resistance: 965 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 175°C
Dimension: 0.180" Dia x 0.562" L (4.57mm x 14.27mm)
Alternative Parts (Cross-Reference): RN60E1001BB14; CMF601K0000BEBF; CMF501K0000BEEB; RN55E9530BB14; RN55E9090BB14; RN60E9900BB14;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: RN65E9650BB14-MIL
Base Product Number: RN65
RoHS Status: RoHS non-compliant
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RN65E9650BB14 | RN65E9650BB14-ND | 53-RN65E9650BB14 | 1039689-RN65E9650BB14 |
| Product Name | RES 965 OHM 1/2W .1% AXIAL | Through Hole Resistors | 965 OHM 2W Resistor | Resistors - Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | Axial | |
| Resistance Range | 965 ohms | 965 ohms | 965 ohms | 965 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Power Rating | 2 watts | 0.5000 watts | 0.5000 watts | |
| Configuration | Single Resistor |